RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
RF/COAXIAL, BNC RP PLUG, STRAIGHT, CRIMP; Connector Type:BNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142A, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BLKHD CRIMP PLUG RG223/142/400 REVPOL
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2306-ND | 112514RP | 99H4432 | 112514RP |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Rp Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |