RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Manufacturer: AMPHENOL
Win Source Part Number: 859387-112116RP
Operating Temperature Range: -65°C ~ 165°C
Features: RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 112116
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
RF Connector RP-BNC Straight Crimp Plug
BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG RG-58/LMR195 REV POL
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1001-ND | 859387-112116RP | 112116RP | 112116RP | 89K6720 | 112116RP |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - 112116RP | BNC Connector | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight |