Amphenol Corporation Connectors 112551

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
112551
Connectors 112551
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112551
RF & Microwave 112551
RF

RF

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1021-ND
Coaxial Connector (RF) Assemblies ACX1021-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112551 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112551
RF Coaxial Cable Mount Connector 112551
BNC Straight Solder Plug for .141 Semi-Rigid 50 Ohm

BNC Straight Solder Plug for .141 Semi-Rigid 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112551 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112551
RF Connectors / Coaxial Connectors 112551
RF Connectors / Coaxial Connectors BNC STRAIGHT SOLDER PLUG .141 SEMI RIGID

RF Connectors / Coaxial Connectors BNC STRAIGHT SOLDER PLUG .141 SEMI RIGID

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4457 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4457
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4457
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc str solder plug,for 0.141 semi-rigid cable,50 ohm - 70031696 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str solder plug,for 0.141 semi-rigid cable,50 ohm
70031696
connector,rf coaxial,bnc str solder plug,for 0.141 semi-rigid cable,50 ohm 70031696
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112551 ACX1021-ND 112551 112551 99H4457 70031696
Product Name Connectors Connectors,Interconnects Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf connector,rf coaxial,bnc str solder plug,for 0.141 semi-rigid cable,50 ohm
Termination Solder, PCB Solder Solder Solder
Mounting Fixed Free Hanging (In-Line)
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data