SV Microwave, Inc. adapters 1115-6125

Description
2.92mm Female to SMP Male, SB, Flange Mo
Request a Quote Datasheet
Description
2.92mm Female to SMP Male, SB, Flange Mo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1115-6125
adapters 1115-6125
2.92mm Female to SMP Male, SB, Flange Mo

2.92mm Female to SMP Male, SB, Flange Mo

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 1115-6125 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
1115-6125
Connectors RF - Adaptors (Interseries, Gender, etc.) 1115-6125
2.92mm Adapter Flange Mount Female to SMP Male

2.92mm Adapter Flange Mount Female to SMP Male

Buy Now
Coaxial Connector (RF) Adapters - 1678-1115-6125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1115-6125-ND
Coaxial Connector (RF) Adapters 1678-1115-6125-ND
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Smp Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 59AJ8312 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smp Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
59AJ8312
Rf Adapter, Smp Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 59AJ8312
RF ADAPTER, SMP PLUG-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, SMP PLUG-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1115-6125 1115-6125 1678-1115-6125-ND 59AJ8312
Product Name adapters Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters Rf Adapter, Smp Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1-1337446-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
6 suppliers