Adapter Coaxial Connector SMA Jack, Female Socket To OSSP Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, OSSP JACK-SMA JACK; Convert From Coax Type:OSSP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1059928-1 | A34432-ND | 10H7321 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Ossp Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | SMA | SMA |