Amphenol Corporation BNC Connector 112740-16

Description
BNC Edge Mount PCB Jack 75 Ohm
Request a Quote Datasheet
Description
BNC Edge Mount PCB Jack 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112740-16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112740-16
BNC Connector 112740-16
BNC Edge Mount PCB Jack 75 Ohm

BNC Edge Mount PCB Jack 75 Ohm

Buy Now
RF Coaxial Board Mount Connector - 112740-16 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112740-16
RF Coaxial Board Mount Connector 112740-16
BNC End Launch Jack for 0.084 inch PCB 75 Ohm Bulkhead Includes 14mm Hex Nut

BNC End Launch Jack for 0.084 inch PCB 75 Ohm Bulkhead Includes 14mm Hex Nut

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1662-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1662-ND
Coaxial Connector (RF) Assemblies ACX1662-ND
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
Rf Bnc Connector Amphenol Rf - 01AK4041 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bnc Connector Amphenol Rf
01AK4041
Rf Bnc Connector Amphenol Rf 01AK4041
RF BNC CONNECTOR

RF BNC CONNECTOR

Supplier's Site
RF Connectors / Coaxial Connectors - 112740-16 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112740-16
RF Connectors / Coaxial Connectors 112740-16
RF Connectors / Coaxial Connectors BNC END LAUNCH JACK 14MM HEX .084 PCB

RF Connectors / Coaxial Connectors BNC END LAUNCH JACK 14MM HEX .084 PCB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112740-16 112740-16 ACX1662-ND 01AK4041 112740-16
Product Name BNC Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf Bnc Connector Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data