Amphenol Corporation RF Coaxial Cable Mount Connector 112517-10

Description
BNC Connector IP67
Request a Quote Datasheet
Description
BNC Connector IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112517-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112517-10
RF Coaxial Cable Mount Connector 112517-10
BNC Connector IP67

BNC Connector IP67

Supplier's Site
BNC Connector - 112517-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112517-10
BNC Connector 112517-10
BNC Jack Cable

BNC Jack Cable

Buy Now
Swedesboro, NJ, United States
Connectors
112517-10
Connectors 112517-10
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2893-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2893-ND
Coaxial Connector (RF) Assemblies ARF2893-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm Ip67 / Individual Bag Amphenol Rf - 88X0104 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm Ip67 / Individual Bag Amphenol Rf
88X0104
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm Ip67 / Individual Bag Amphenol Rf 88X0104
BNC Straight Crimp Jack RG-316DS RD-316 50 Ohm IP67 / Individual Bag

BNC Straight Crimp Jack RG-316DS RD-316 50 Ohm IP67 / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 112517-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112517-10
RF Connectors / Coaxial Connectors 112517-10
RF Connectors / Coaxial Connectors BNC Connector IP67

RF Connectors / Coaxial Connectors BNC Connector IP67

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112517-10 112517-10 ARF2893-ND 88X0104 112517-10
Product Name RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm Ip67 / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details
RF Connectors - 1-1337474-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 0.500 GHz
View Details
3 suppliers
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details