BNC Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC SrtCrimPlugRG180 RG19,B1855AB821875Oh
RF COAX CONN, BNC COAXIAL, STRAIGHT PLUG; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 112955-11 | 112955-11 | ACX2299-ND | 112955-11 | 30Y7669 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax Conn, Bnc Coaxial, Straight Plug; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug |