DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 59
Product Name Notes
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4MM END LAUNCH JACK
2.4MM R/A JACK TO JACK ADAPTER
2.4MM R/A JACK TO PLUG ADAPTER
2.4MM R/A PLUG TO PLUG ADAPTER
50 OHM SMB PLUG VERTICAL
50 OHM SMB VERTICAL PCB M
50 OHM SMB VERTICAL
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket
Adapter Coaxial Connector MCRF Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector MCRF Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To RP-TNC Jack, Male Pin 75Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP-MAX Plug, Male Pin 50Ohm
Adapter Coaxial Connector To
BSA SMA F TO SMP-MAX M SNAP TYPE
COAX ADAPT 1.0MM TO 1.85MM
COAX ADAPT 1.85MM TO 2.4MM
COAX ADAPT 1.85MM TO 2.92MM
COAX ADAPT 2.4MM TO 2.4MM
COAX ADAPT 2.4MM TO 2.92MM
COAX ADAPT 7/16 TO 2.2/5
COAX ADAPT BNC MINI TO F
COAX ADAPT F TO F
COAX ADAPT SMA TO 2.2/5
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO MPRF
COAX ADAPT SMA TO SMP
COAX ADAPT SMA TO U.FL
COAX ADAPT SMP TO SMP
Connector
FAKRA II JACK STR
FAKRA JACK R/A PCB TH CODE F
FAKRA JACK STR CODE K
FAKRA JACK STR
FAKRA PLUG STR. FOR RG58 CABLE
FAKRA PLUG STR
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMA COMPRESSION MOUNT JACK
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA JACK R/A PCB 50 OHM
SMA JACK STR
SMA JACK VERTICAL PCB 50 OHM
SMA PLUG STRAIGHT FOR RG178
SMB 50 OHM JACK BULKHEAD
SMB 50 OHM JACK R/A PCB
SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 75Ohm Surface Mount Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 75Ohm Board Edge, End Launch; Panel Mount Solder
SMB Connector Receptacle, Male Pin 75Ohm Surface Mount, Right Angle Solder
SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB FAKRA JACK R/A PCB 50 OHM
SMB FAKRA JACK R/A PCB 50 OHMS
SMB FAKRA JACK STR 50 OHMS
SMB FAKRA STR JACK 50 OHM
SMB HACKFAKRACODE K
SMB J DUAL FAKRA R/A UPSIDE DOWN
SMB J RA FAKRAKINKED TAILCURRY 5
SMB JACK AIR DIELECTRIC PCB 75 O
SMB JACK DUAL FAKRA EDGE LAUNCH
SMB JACK EDGE MOUNT 75 OHM
SMB JACK FAKRA 50 OHMS PIN IN PA
SMB JACK FAKRA R/A PCB 50 OHM T&
SMB JACK FAKRA R/A PCB 50 OHM
SMB JACK FAKRA R/A PCB 50 OHMS
SMB JACK FOR RG316
SMB JACK R/A 50 OHM PCB
SMB JACK R/A PCB FAKRA 50 OHMS T
SMB JACK R/A PCB RECEPTAC
SMB JACK R/A TH BH 75 OHM
SMB JACK RA FAKRA KINKED TAIL 50
SMB JACK RA PCB 50 OHM
SMB JACK RA PCB FAKRA
SMB JACK RA SMT 75 OHM
SMB JACK RECEPT. 75 OHM
SMB JACK STR 50 OHMS EDGEMOUNT B
SMB JACK STR 75 OHM PCB S
SMB JACK VERTICAL PCB FAKRA 50 O
SMB JACK VERTICAL PCB REC
SMB JACK VERTICAL PCB SMT
SMB JACK VERTICAL PCB TH
SMB JACK, RA, PCB, 50 OHM
SMB JACK, STR, EDGE MOUNT, BH 50
SMB JACKEDGE MTAIR DIELECTRIC 75
SMB JACKFAKRACODE Z
SMB JACKR/A PCB KINKED TAILFAKRA
SMB JACKRAPCBFAKRA CODE B50 OHM
SMB JRA FAKRAKINKED TAILCREAM 50
SMB JRAPCBRINGFAKRA-ATAP E/RL 50
SMB JRAPCBRINGFAKRA-BTAP E/RL 50
SMB JRAPCBRINGFAKRA-DTAP E/RL 50
SMB JRAPCBRINGFAKRA-ETAP E/RL 50
SMB JRAPCBRINGFAKRA-FTAP E/RL 50
SMB JRAPCBRINGFAKRA-GTAP E/RL 50
SMB JRAPCBRINGFAKRA-HTAP E/RL 50
SMB JRAPCBRINGFAKRA-ITAP E/RL 50
SMB MOUNT JACK 50 OHM
SMB P 75 OHM VERTICA PCB
SMB PCB JACK VERT 50 OHM BH TH/S
SMB PLUG 50 OHMS
SMB PLUG 75 OHM VERTICA P
SMB PLUG EDGE MOUNT 50 OH
SMB PLUG FAKRA STR. 50 OHMS FOR
SMB PLUG R/A 75 OHMS AIR DIELECT
SMB PLUG R/A DIELECTRIC 75 OHM
SMB PLUG R/A RD316 50 OHM
SMB PLUG STR AIR DIELECTRIC 75 O
SMB PLUG STR RD316 50 OHM
SMB PLUG VERT PCB 50 OHM
SMB PLUG VERTICAL PCB 50 OHM
SMB STR JACK 75 OHM FOR RG179
SMB, Fakra Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB, Fakra II Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Receptacle, Male Pin 75Ohm Through Hole Solder
SMB, RA, PCB, RECEPTACLE
SMP JACK R/A FOR RG178 50 OHM
SMP JACK RA 50 OHM
SMP JACK RA
SMP MALE FULL DETENT VERTPCB
SMP MALE LIMITED DETENT VERT PCB
SMP P FD TH GROUND SMT SIGNAL
SMP PLUG FD SMT/TH
SMP PLUG FD VERT PCB TH SMT SIGN
SMP PLUG FULL DETENT TH GROUND S
SMP PLUG LD VERT SIGNAL SMT GRND
SMP PLUG LIMITED DETENT BLKHD 50
SMP PLUG LIMITED DETENT RG316 50
SMP PLUG R/A PULL DETENT PCB TH
SMP PLUG SMOOTH BORE SMT/TH
SMP PLUG STR LD PCB SMT/ RA FLAT
SMP PLUG STR LD PCB TH GND STM S
SMP PLUG, LIMITED DETNET, SR086
SMP PLUG, PCB EDGE MOUNT
SMP PLUG, R/A PCB, LIMITED DETEN
SSMB JACK RA PCB BH TH 50 OHMS
SSMB PLUG RA FOR TEMP-FLEX 047 S
SSMB PLUG STR RG178 50 OHM
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

<< Prev Next >>