DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2.2-5 PLUG STR FOR 1/4SF CABLE | |
| 2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| 2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.92 PLUG STRDIRECT SOLDERTF 086 | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 2.92MM END LAUNCH JACK | |
| 2.92MM R/A JACK TO JACK ADAPTER | |
| 2.92MM R/A JACK TO PLUG ADAPTER | |
| 2.92MM R/A PLUG TO PLUG ADAPTER | |
| 2.92MM WAVE LAUNCH EDGEMOUNT JAC | |
| 2.9MM M 40 GHZ TERMINATION WITH | |
| 2.9MM M 40 GHZ TERMINATION | |
| 50 OHMS MCX R/A PCB RECEPTACLE | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMB Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SSMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SSMCX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To BMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To | |
| BMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BMA Connector Plug, Male Pin 50Ohm Panel Mount Crimp | |
| BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| BMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| BNC JACK DUAL STACK 75 OHM | |
| COAX ADAPT 2.92MM TO 2.92MM | |
| COAX ADAPT SMA TO MMCX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMPM TO SMPM | |
| CONN MCX JACK STR 50 OHM PCB | |
| Connector For | |
| Connector | |
| F Type Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| F Type Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX 75 OHMS EDGE MOUNT PCB TYPE | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX JACK 50 OHM EDGE LAUNCH | |
| MCX JACK PCB SMT 75 OHM | |
| MCX JACK R/A 50 OHM | |
| MCX JACK STR BULKHD FOR RG178 50 | |
| MCX PLUG 50 OHM R/A | |
| MCX PLUG R/A RD178 | |
| MCX PLUG R/A RG178 50 OHM | |
| MCX PLUG RA PCB TH 50 OHM | |
| MCX PLUG STR 75 OHM RD179 | |
| MCX R/A PCB RECEPTACLE 50 OHM | |
| MMCX JACK,REVERSE POLARITY,EDGE | |
| MMCX PLUGRAREV POLARITYRG178 50 | |
| MMCX PLUGREV POLARITYEDGE MNT50 | |
| MPRF P GANG 6 RG316 SLIDE LATCH | |
| MPRF PLUG GANG OF 4 RG316 NON MA | |
| MPRF PLUG GANG OF 8 RG316 STD | |
| N JACK BH PCB 50 OHM HARDWARE IN | |
| N JACK BH PCB 50 OHM | |
| N JACK BLKHD 50 OHM EDGE IP68 .0 | |
| N JACK BLKHD IP68 CLAMP RG400 | |
| N JACK BLKHD LMR195 50 OHMS | |
| N JACK BLKHD RM PCB EDGEMOUNT | |
| N JACK BULKHEAD 50 OHM IP68 | |
| N JACK BULKHEAD MOUNT PCB 50 OHM | |
| N JACK IP68 50 OHMS BULKHEAD RG1 | |
| N JACK R/A BLKHD IP68 50 OHM LMR | |
| N JACK R/A PCB 50 OHMS RULKHEAD | |
| N JACK STR RG213 | |
| N JACK STRAIGHT BULKHEAD RD316 | |
| N JACKBHIP68 REAR MNT CLAMPRD316 | |
| N PLUG R/A FOR LMR195 OR GR58 50 | |
| N PLUG RIGHT ANGLE FOR RG142/223 | |
| N PLUG STR CLAMP FOR RG213 CABLE | |
| N PLUG STR FOR LMR400 CABLE 50 O | |
| N PLUG STR FOR RG142/223/400 | |
| N PLUG STR LMR240DB IP67 50 OHM | |
| N PLUG STR LMR400DB IP68 50 OHM | |
| N PLUG STR RG213 | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| N TYPE PLUG STR FOR LMR400 CABLE | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA JACK RA PCB BLKHD T&R | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm | |
| SMA Connector Jack, Female Socket Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket Panel Mount, Right Angle | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket Through Hole Solder | |
| SMA Connector Jack, Female Socket Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin Free Hanging (In-Line), Right Angle | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Compression | |
| SMA J SS BLKHD RM STR FOR 141 TY | |
| SMA J ST BK RM SS TREPAN GASKET | |
| SMA J ST IP68 BLKHD RM THREAD IN | |
| SMA JACK BULKHD FOR RG178 | |
| SMA JACK EDGE MOUNT 50 OHM | |
| SMA JACK IP68 50 OHM FLANGE MOUN | |
| SMA JACK PCB EDGEMOUNT IP68 | |
| SMA JACK RA BH PCB | |
| SMA JACK RA BH RG405 50 OHM | |
| SMA JACK RA PCB 50 OHM | |
| SMA JACK RA PCB SMT 50 OHMS | |
| SMA JACK RA RP PCB BH THRU HOLE | |
| SMA JACK RP VERTICAL SMT PCB, T& | |
| SMA JACK RP VERTIP68BKRMPCBTH | |
| SMA JACK STR BKHD RM PCB TH SIGN | |
| SMA JACK STR EDGE MNT 50 OHM | |
| SMA JACK STR PCB IP68 RP | |
| SMA JACK STRAIGHT 50 OHM | |
| SMA JACK TH PCB VERTICAL | |
| SMA JACK VERTICAL 2H FLANGE RECE | |
| SMA JACK, END LAUNCH, BULKHEAD | |
| SMA JACK, SMT, 50 OHM | |
| SMA JACK, SMT, END LAUNCH, 50 OH | |
| SMA JACK,FLG MT | |
| SMA JACK | |
| SMA JRECPT2 HOLE FLNG MNTMICROST | |
| SMA M 26.5 GHZ TERMINATION | |
| SMA P RA 047 CABLE 50 OHM | |
| SMA P STR FOR TF047SC-2901 | |
| SMA PLUG COLDER TYPE RG405/ SR . | |
| SMA PLUG CRIMP TYPE | |
| SMA PLUG RA RG178 50 OHM | |
| SMA PLUG REVERSE POLAR LMR200 | |
| SMA PLUG SOLDER TYPE/RG405 SEMI- | |
| SMA PLUG STR 50 OHM | |
| SMA PLUG STRAIGHT CABLE 1.13 50 | |
| SMA PLUG TF1000540027 AIR CORE C | |
| SMA PLUG50 OHM FOR RG405 W/LOOSE | |
| SMA R/A PLUG CABLE RD316 | |
| SMA STRAIGHT PLUG/CABLE | |
| SMA-PC STR SR .086 50 OHMS EWR-2 | |
| SMPM 2-POSITION SB THREADED | |
| SMPM 4-POSITION SB THREADED | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| SMPM Connector Plug, Male Pin 50Ohm | |
| SMPM J ST VITA 67 TEMP-FLEX 047S | |
| SMPM JACK STR FOR RG178 | |
| SMPM PLUG EDGE MNT 50 OHM FULL D | |
| SMPM PLUG SB 4 PORT RA PCB BOARD | |
| SMT VERT SMA, TAPE AND REEL | |
| SSMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle | |
| TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| TNC J BLKHD FM IP68 SOLDER POT R | |
| TNC J BLKHD REAR MOUNT IP68 TEMP | |
| TNC JACK BLKHD IP68 RG316 | |
| TNC JACK BULKHEAD IP68 RG316 | |
| TNC JACK STR BLKHD RG58 IP68 | |
| TNC PLUG RP STR FOR LMR300 CABLE | |
| TNC PLUG STR 50 OHM IP67 LMR240 | |
| TNC PLUG STR FOR LMR300 CABLE | |
| TYPE N JACK BH RM IP68 RD316 | |
| TYPE N MALE 18 GHZ TERMINATION |
| << Prev | Next >> |