TE Connectivity Between Series Adapters 1059172-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059172-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059172-1
Between Series Adapters 1059172-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSM
  • Side B Gender : Jack
  • Side B Interface : OST
Buy Now
Coaxial Connector (RF) Adapters - A34438-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34438-ND
Coaxial Connector (RF) Adapters A34438-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1059172-1 A34438-ND
Product Name Between Series Adapters Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1-1478125-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
3 suppliers
Data Connectivity Housings - 1-1438893-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
4 suppliers
Coax Connectors - 1052902-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers