Amphenol Corporation Coaxial Connector (RF) Assemblies 112533RP

Description
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1015-ND
Coaxial Connector (RF) Assemblies ACX1015-ND
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112533RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112533RP
RF Coaxial Cable Mount Connector 112533RP
BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized

BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized

Supplier's Site
RF Connectors / Coaxial Connectors - 112533RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112533RP
RF Connectors / Coaxial Connectors 112533RP
RF Connectors / Coaxial Connectors BNC ST PLUG 8X/LMR 240 REVERSE POLARITY

RF Connectors / Coaxial Connectors BNC ST PLUG 8X/LMR 240 REVERSE POLARITY

Buy Now Datasheet
Rf/coaxial Bnc Rp Plug, Str 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4449 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Rp Plug, Str 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4449
Rf/coaxial Bnc Rp Plug, Str 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4449
RF/COAXIAL BNC RP PLUG, STR 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC RP PLUG, STR 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1015-ND 112533RP 112533RP 99H4449
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Rp Plug, Str 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data