BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG174 50 OHM BR DL
BNC Right Angle Crimp Plug RG-174 RG-188 RG-316 Times LMR-100A 50 Ohm / Individual Bag
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2885-ND | 112198 | 112198 | 112198 | 99H4319 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Bnc Right Angle Crimp Plug Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | BNC | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug |