Amphenol Corporation RF Coaxial Cable Mount Connector 112119

Description
BNC Straight Crimp Plug for RG-59 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for RG-59 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112119 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112119
RF Coaxial Cable Mount Connector 112119
BNC Straight Crimp Plug for RG-59 75 Ohm

BNC Straight Crimp Plug for RG-59 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112119
RF & Microwave 112119
RF Component

RF Component

Buy Now
 - Amphenol RF 112119 - PEI-Genesis
Philadelphia, PA, United States
BNC PLUG RG59/62 CRIMP

BNC PLUG RG59/62 CRIMP

Buy Now
Coaxial Connector (RF) Assemblies - ACX1004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1004-ND
Coaxial Connector (RF) Assemblies ACX1004-ND
CONN BNC PLUG STR 75 OHM CRIMP

CONN BNC PLUG STR 75 OHM CRIMP

Buy Now Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,rg59,62 cable,75 ohm - 70031683 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,rg59,62 cable,75 ohm
70031683
connector,rf coaxial,bnc str crimp plug,captive cont,rg59,62 cable,75 ohm 70031683
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4270 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4270
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4270
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Amphenol Commercial Products Amphenol Communications Solutions - 41AJ2209 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Commercial Products Amphenol Communications Solutions
41AJ2209
Amphenol Commercial Products Amphenol Communications Solutions 41AJ2209
AMPHENOL COMMERCIAL PRODUCTS

AMPHENOL COMMERCIAL PRODUCTS

Supplier's Site
RF Connectors / Coaxial Connectors - 112119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112119
RF Connectors / Coaxial Connectors 112119
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG59 75 OHM 3PC-BR

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG59 75 OHM 3PC-BR

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. PEI-Genesis DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112119 112119 Amphenol RF 112119 ACX1004-ND 70031683 99H4270 41AJ2209 112119
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc str crimp plug,captive cont,rg59,62 cable,75 ohm Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf Amphenol Commercial Products Amphenol Communications Solutions RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data