Amphenol RF RF Coaxial Board Mount Connector 112406

Description
BNC Straight PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet
Description
BNC Straight PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 112406 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112406
RF Coaxial Board Mount Connector 112406
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
Singapore, Singapore
50 OHM Electronic Connector
437-112406
50 OHM Electronic Connector 437-112406
CONN BNC JACK STR 50 OHM PCB Product overview: 112406 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112406 can be used for catalog matching and distributor lookup.

CONN BNC JACK STR 50 OHM PCB Product overview: 112406 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port) Dielectric Material: Polypropylene (PP)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1994-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1994-ND
Coaxial Connector (RF) Assemblies ACX1994-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
BNC Connector - 112406 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112406
BNC Connector 112406
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
112406
Connectors 112406
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112406
RF & Microwave 112406
RF

RF

Buy Now
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H4365 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H4365
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H4365
RF COAX CONN, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

RF COAX CONN, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 112406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112406
RF Connectors / Coaxial Connectors 112406
RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-SQ

RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-SQ

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112406 437-112406 ACX1994-ND 112406 99H4365 112406
Product Name RF Coaxial Board Mount Connector 50 OHM Electronic Connector Connectors,Interconnects Coaxial Connector (RF) Assemblies BNC Connector Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Voltage Rating 500 volts 500 volts
Termination Solder, PCB
Unlock Full Specs
to access all available technical data