Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 112404

Description
BNC STRT PCB JACK-50TF-4
Request a Quote Datasheet
Description
BNC STRT PCB JACK-50TF-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 112404 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112404
Connectors RF - Miniature (BNC,TNC,SC) 112404
BNC STRT PCB JACK-50TF-4

BNC STRT PCB JACK-50TF-4

Buy Now
Coaxial Connector (RF) Assemblies - ACX1051-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1051-ND
Coaxial Connector (RF) Assemblies ACX1051-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112404 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112404
RF Coaxial Board Mount Connector 112404
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
Coaxial Connectors - 2205466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205466
Coaxial Connectors 2205466
BNC Straight PCB Jack, Through Hole, 50

BNC Straight PCB Jack, Through Hole, 50

Supplier's Site
Coaxial Connectors - 2205464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205464
Coaxial Connectors 2205464
BNC Straight PCB Jack, Through Hole, 50

BNC Straight PCB Jack, Through Hole, 50

Supplier's Site
BNC Connector - 112404 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112404
BNC Connector 112404
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Solid State Lighting Connector Assemblies - 112404 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
112404
Solid State Lighting Connector Assemblies 112404
CONN TERM STRIP 4POLE SCREWLESS

CONN TERM STRIP 4POLE SCREWLESS

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112404 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112404
RF Connectors / Coaxial Connectors 112404
RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-4 POST

RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-4 POST

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4363 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4363
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4363
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112404 ACX1051-ND 112404 2205466 112404 112404 112404 99H4363
Product Name Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Connectors BNC Connector Solid State Lighting Connector Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data