Amphenol Corporation RF Coaxial Cable Mount Connector 112514

Description
BNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112514 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112514
RF Coaxial Cable Mount Connector 112514
BNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

BNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331994-112514 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331994-112514
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331994-112514
Manufacturer: Amphenol RF Win Source Part Number: 1331994-112514 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bag Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Contact Termination: Crimp or Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Mounting: Free Hanging (In-Line) Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.2dB Shield Termination: Crimp Cable Group: RG-55, 142, 223, 400 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polyoxymethylene (POM) Acetal Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 2266-112514,ACX1002 Base Product Number: 1125 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol RF
Win Source Part Number: 1331994-112514
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bag
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Contact Termination: Crimp or Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Mounting: Free Hanging (In-Line)
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Crimp
Cable Group: RG-55, 142, 223, 400
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyoxymethylene (POM) Acetal
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 2266-112514,ACX1002
Base Product Number: 1125
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
112514
RF & Microwave 112514
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
BNC Connector
112514
BNC Connector 112514
BNC M STR CRP RG55 50OHM

BNC M STR CRP RG55 50OHM

Buy Now
Coaxial Connector (RF) Assemblies - ACX1002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1002-ND
Coaxial Connector (RF) Assemblies ACX1002-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-112514
50 OHM Electronic Connector 437-112514
CONN BNC PLUG STR 50 OHM CRIMP Product overview: 112514 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112514 can be used for catalog matching and distributor lookup.

CONN BNC PLUG STR 50 OHM CRIMP Product overview: 112514 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112514 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,rg/u142,223,400,50 ohm - 70031681 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,rg/u142,223,400,50 ohm
70031681
connector,rf coaxial,bnc str crimp plug,captive cont,rg/u142,223,400,50 ohm 70031681
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4431 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4431
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4431
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Straight Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf - 28AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf
28AC6962
Bnc Straight Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf 28AC6962
BNC STRAIGHT CRIMP PLUG FOR RG-55, RG-142, RG-223, 50 OHM ROHS COMPLIANT: YES

BNC STRAIGHT CRIMP PLUG FOR RG-55, RG-142, RG-223, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 112514 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112514
RF Connectors / Coaxial Connectors 112514
RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP PLUG RG223

RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP PLUG RG223

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112514 1331994-112514 112514 ACX1002-ND 437-112514 70031681 99H4431 28AC6962 112514
Product Name RF Coaxial Cable Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF & Microwave Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector connector,rf coaxial,bnc str crimp plug,captive cont,rg/u142,223,400,50 ohm Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf Bnc Straight Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp or Solder Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data