BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Straight Crimp Jack for LMR-200 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors Bulkhead Crimp Jack-LMR 200
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2287-ND | 112600 | 112600 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | ||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight |