Adapter Coaxial Connector SMPM Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
2.4mm Female to SMPM Male, FD, Flange Mo
RF ADAPTER, JACK-SWPM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SWPM; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1116-6095-ND | 1116-6095 | 59AJ8319 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP |