BNC Right Angle Crimp Plug for LMR-200 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG LMR200 50 OHM BRDL
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112599 | ARF2897-ND | 112599 | 99H4493 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |
| Termination | Solder | Solder | ||
| Connector Type | BNC | BNC |