SV Microwave, Inc. Coaxial Connector (RF) Adapters 1116-6094

Description
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1116-6094-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1116-6094-ND
Coaxial Connector (RF) Adapters 1678-1116-6094-ND
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
1116-6094
adapters 1116-6094
2.4mm Female to SMP Male, SB, Flange Mou

2.4mm Female to SMP Male, SB, Flange Mou

Buy Now
Rf Adapter, Jack-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 59AJ8318 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Jack-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
59AJ8318
Rf Adapter, Jack-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 59AJ8318
RF ADAPTER, JACK-SMP PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, JACK-SMP PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 1678-1116-6094-ND 1116-6094 59AJ8318
Product Name Coaxial Connector (RF) Adapters adapters Rf Adapter, Jack-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers