DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 WAY PLUG CONN FAKRA2 | |
| 1.85MM FEMALE TO SMPS MALE ADAPT | |
| 1.85MM MALE TO SMPS MALE ADAPTER | |
| 11_4310-50-12-X2/033 _-E | |
| 11_4310-50-12-X60/03 3_-E | |
| 11_4310-50-12-X61/03 3_-E | |
| 11_4310-50-12-X62/03 3_-E | |
| 11_4310-50-12-Y2/033 _-E | |
| 11_4310-50-12-Z2/033 _-E | |
| 11_4310-50-23-X1/033 _-E | |
| 11_4310-50-3-X2/033_ -H | |
| 11_4310-50-4-X1/033_ -H | |
| 11_716-50-0-150/033_ -E | |
| 11_716-50-0-2/003_-E | |
| 11_716-50-0-2/003_-H | |
| 11_716-50-10-3/003_- Z | |
| 11_716-50-12-50/033_ -E | |
| 11_716-50-12-60/033_ -E | |
| 11_716-50-12-8/033_- Y | |
| 11_716-50-23-44/033_ -E | |
| 11_716-50-4-5/033_-Y | |
| 11_716-50-5-6/003_-Y | |
| 11_716-50-7-1/003_-E | |
| 11_716-50-7-14/003_- E | |
| 11_716-50-7-18/003_- E | |
| 11_716-50-7-2/003_-E | |
| 11_716-50-7-3/003_-E | |
| 11_716-50-7-31/033_- Y | |
| 11_716-50-7-4/003_-E | |
| 11_716-50-9-3/003_-E | |
| 11_716-50-9-9/033_-E | |
| 11_BNC-50-1-1/133_NE | |
| 11_BNC-50-1-5/133_NE | |
| 11_BNC-50-1-5/133_NH | |
| 11_BNC-50-2-1/133_NE | |
| 11_BNC-50-2-13/133_N H | |
| 11_BNC-50-2-14/133_N E | |
| 11_BNC-50-2-14/133_N H | |
| 11_BNC-50-2-16/133_N E | |
| 11_BNC-50-2-16/133_N H | |
| 11_BNC-50-2-20/103_N E | |
| 11_BNC-50-2-34/133_N E | |
| 11_BNC-50-2-34/133_N H | |
| 11_BNC-50-3-1/133_NE | |
| 11_BNC-50-3-16/133_N H | |
| 11_BNC-50-3-36/133_N E | |
| 11_BNC-50-3-4/133_NH | |
| 11_BNC-50-3-5/133_NE | |
| 11_BNC-50-3-52/133_N E | |
| 11_BNC-50-3-52/133_N H | |
| 11_BNC-50-3-54/103_N E | |
| 11_BNC-50-3-86/133_N H | |
| 11_BNC-50-3-87/133_N E | |
| 11_BNC-50-3-87/133_N H | |
| 11_BNC-50-4-33/12-_N E | |
| 11_BNC-50-4-4/133_NE | |
| 11_BNC-50-4-4/133_NH | |
| 11_BNC-50-4-53/133_N E | |
| 11_BNC-50-4-54/133_N E | |
| 11_BNC-50-6-83/12-_N E | |
| 11_BNC-50-7-1/133_NE | |
| 11_BNC-50-7-13/133_N E | |
| 11_BNC-50-7-2/133_NE | |
| 11_BNC-50-7-6/133_NE | |
| 11_BNC-50-7-7/133_NE | |
| 11_BNC-75-2-1/133_NE | |
| 11_BNC-75-2-12/133_N E | |
| 11_BNC-75-2-15/133_N E | |
| 11_BNC-75-2-15/133_N H | |
| 11_BNC-75-3-38/133_N E | |
| 11_BNC-75-3-8/133_NE | |
| 11_BNC-75-3-8/133_NH | |
| 11_BNC-75-3-9/133_NE | |
| 11_BNC-75-4-3/133_NE | |
| 11_BNC-75-4-30/133_N E | |
| 11_BNC-75-4-4/133_NE | |
| 11_BNC-75-4-4/133_NH | |
| 11_BNC-75-4-40/133_N E | |
| 11_BNC-75-4-6/133_NE | |
| 11_BNC-75-4-6/133_NH | |
| 11_BNC-75-5-15/133_N E | |
| 11_BNC-75-5-6/133_NE | |
| 11_BNC-75-7-5/133_NE | |
| 11_BNO-0-4-1/133_NE | |
| 11_BNO-0-4-1/133_NH | |
| 11_BNT-50-2-1/103_NE | |
| 11_BNT-50-3-1/103_NE | |
| 11_BNT-50-4-1/103_NE | |
| 11_C-50-3-7/133_NE | |
| 11_C-50-6-2/12-_NE | |
| 11_C-50-7-15/133_NE | |
| 11_C-50-7-6/133_NE | |
| 11_H4-50-3-1/133_NE | |
| 11_H4-50-3-3/133_NE | |
| 11_H4-50-4-1/133_NE | |
| 11_H4-50-4-4/133_NE | |
| 11_MBX-50-2-1/113_NE | |
| 11_MBX-50-2-1/113_NH | |
| 11_MCX-50-1-13/133_N H | |
| 11_MCX-50-1-14/111_N E | |
| 11_MCX-50-1-14/111_N H | |
| 11_MCX-50-2-15/111_N E | |
| 11_MCX-50-2-15/133_N H | |
| 11_MCX-50-2-16/111_N E | |
| 11_MCX-50-2-16/133_N H | |
| 11_MCX-50-2-19/111_N E | |
| 11_MCX-75-2-1/113_NE | |
| 11_MCX-75-2-1/113_NH | |
| 11_MMBX-50-1-1/111_N E | |
| 11_MMBX-50-2-1/111_N E | |
| 11_MMBX-50-2-2/111_N E | |
| 11_MMCX-50-1-1/111_O H | |
| 11_MMCX-50-1-2/111_O E | |
| 11_MMCX-50-1-2/111_O H | |
| 11_MMCX-50-2-1/111_O E | |
| 11_MMCX-50-2-3/111_O H | |
| 11_MMPX-50-2-1/111_N E | |
| 11_MMPX-50-2-2/111_N E | |
| 11_MMPX-50-2-3/111_N E | |
| 11_N-50-12-20/033_-E | |
| 11_N-50-12-50/033_-E | |
| 11_N-50-12-60/033_-E | |
| 11_N-50-2-1/133_NE | |
| 11_N-50-2-11/133_NH | |
| 11_N-50-2-15/113_UE | |
| 11_N-50-2-16/133_NE | |
| 11_N-50-2-2/133_NE | |
| 11_N-50-23-43/033_-E | |
| 11_N-50-3-13/113_NH | |
| 11_N-50-3-13/113_UE | |
| 11_N-50-3-28/133_NE | |
| 11_N-50-3-29/133_NH | |
| 11_N-50-3-31/133_NH | |
| 11_N-50-3-4/133_NE | |
| 11_N-50-3-5/133_NE | |
| 11_N-50-3-5/133_NH | |
| 11_N-50-3-51/133_NE | |
| 11_N-50-3-54/133_NE | |
| 11_N-50-3-64/133_NE | |
| 11_N-50-4-10/133_NH | |
| 11_N-50-4-11/133_NH | |
| 11_N-50-4-19/12-_NE | |
| 11_N-50-4-55/133_NE | |
| 11_N-50-4-63/133_NE | |
| 11_N-50-4-63/133_NH | |
| 11_N-50-4-72/133_NE | |
| 11_N-50-4-77/199_NH | |
| 11_N-50-4-9/133_NE | |
| 11_N-50-6-10/133_NH | |
| 11_N-50-6-19/12-_NE | |
| 11_N-50-7-33/133_NE | |
| 11_N-50-7-43/133_NH | |
| 11_N-50-7-44/133_NH | |
| 11_N-50-7-49/133_NE | |
| 11_N-50-7-5/133_NE | |
| 11_N-50-7-5/133_NH | |
| 11_N-50-7-56/133_UE | |
| 11_N-50-7-6/133_NE | |
| 11_N-50-7-61/133_NE | |
| 11_N-50-7-74/133_UE- 1 | |
| 11_N-50-7-82/133_NE | |
| 11_N-50-8-10/003_-E | |
| 11_N-50-9-12/033_-F | |
| 11_N-75-4-3/133_NE | |
| 11_N-75-4-6/133_NE | |
| 11_N-75-4-8/133_NE | |
| 11_N-75-4-9/133_NE | |
| 11_NEX10-50-0-X150/0 03_-E | |
| 11_NEX10-50-3-X1/003 _-H | |
| 11_PC185-50-2-4/19-_ NE | |
| 11_PC185-50-2-5/19-_ NE | |
| 11_PC185-50-2-6/19-_ NE | |
| 11_PC35-50-2-4/199_U E | |
| 11_PC35-50-2-5/199_U E | |
| 11_PC35-50-3-4/199_U E | |
| 11_QLA-01-2-11/122_N E | |
| 11_QLA-01-2-13/122_N H | |
| 11_QLA-01-2-8/122_NE | |
| 11_QLA-01-2-8/122_NH | |
| 11_QLA-01-2-9/122_NE -1 | |
| 11_QLA-01-2-9/122_NH | |
| 11_QLA-01-3-1/122_NE | |
| 11_QLA-01-3-2/122_NE | |
| 11_QMA-50-2-1/133_NE | |
| 11_QMA-50-2-1/133_NH | |
| 11_QMA-50-2-2/133_NH | |
| 11_QMA-50-2-3/133_NE | |
| 11_QMA-50-2-3/133_NH | |
| 11_QMA-50-3-1/133_NE | |
| 11_QMA-50-3-1/133_NH | |
| 11_QMA-50-3-2/133_NE | |
| 11_QMA-50-3-2/133_NH | |
| 11_QMA-50-3-3/133_NE | |
| 11_QMA-50-3-3/133_NH | |
| 11_QMA-50-4-2/133_NE | |
| 11_QMA-50-4-2/133_NH | |
| 11_QMA-W50-2-8/133_N H | |
| 11_QMA-W50-3-7/113_N E | |
| 11_QMA-W50-4-3/133_N E | |
| 11_QMA-W50-4-3/133_N H | |
| 11_QMA-W50-4-4/19-_N E | |
| 1POS,FAKRA II,JACK HSG,CODE N,AS | |
| 1POS,FAKRA II,PLUG HSG,90DEG COD | |
| 1POS,FAKRA II,PLUG HSG,CODE L,AS | |
| 2POS,FAKRA II,JACK HSG,8MM PITCH | |
| 2POS,FAKRA II,PLUG HSG,8MM CODE | |
| 2WAY HF PLUG HSG 8MM,CODZ | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.0mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3mm Plug, Male Pin To 3mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To UHF Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To PSMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector PSMP Jack, Female Socket To PSMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector PSMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector PSMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector PSMP Jack, Female Socket To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector PSMP Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector PSMP Plug, Male Pin To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMPS Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPS Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SYNAPSE Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SYNAPSE Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm | |
| BMB FEMALE TO 2.92MM FEMALE ADAP | |
| BMB FEMALE TO 2.92MM MALE ADAPTE | |
| BMB FEMALE TO SMA FEMALE ADAPTER | |
| BMB FEMALE TO SMA MALE ADAPTER | |
| BMB MALE TO 2.92MM FEMALE ADAPTE | |
| BMB MALE TO 2.92MM MALE ADAPTER, | |
| BMB MALE TO SMA FEMALE ADAPTER, | |
| BMB MALE TO SMA MALE ADAPTER, FD | |
| BMB MALE TO SMA MALE ADAPTER, SB | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup | |
| COAX ADAPT BMB TO BMB | |
| COAX ADAPT SMA TO SMPS | |
| COAX ADAPT SMPS TO SMPS | |
| CONN N PLUG STR 50 OHM SOLDER | |
| Connector Cap (Cover) For BNC Jacks | |
| Connector Cap (Cover), Dust For N Type Jacks | |
| Connector Housing For SMB, Fakra Plugs | |
| Connector Installation Ring For 1.6/5.6 Jacks | |
| Connector Lockwasher For BNC and TNC Connectors | |
| Connector Nut For BNC and TNC Connectors | |
| Connector Nut For | |
| Connector Strain Relief For BNC, N Type, TNC, UHF Connectors | |
| Connector | |
| Contact Gold Coaxial Pin, Center Solder, PCB | |
| DK-621-0933-1S | |
| FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| FME Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| JACK HOUSING, 2 POSN, FAKRA, KEY | |
| LEAD-FREE N STRAIGHT CABLE PLUG( | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| N STRAIGHT, 50 OHM, CABLE PLUG ( | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| NANORF BACKPLANE CONTACT VITA 67 | |
| NANORF PLUG-IN CONTACT VITA 67.3 | |
| PSMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| PSMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| PSMP Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| QUADRAX PIN ASY,FR-FR,SLDR DIP | |
| RF CONNECTORS / COAXIAL CONNECTO | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA FEMALE TO SMPS MALE ADAPTER, | |
| SMA MALE TO NSME PIN D38999 CONT | |
| SMA MALE TO NSME SOCKET D38999 C | |
| SMA MALE TO SMPS MALE ADAPTER, F | |
| SMA MALE TO SMPS MALE ADAPTER, S | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) | |
| SMB Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMPM MALE, SB TO SMA FEMALE FLAN | |
| SMPS FEMALE TO 1.85MM MALE ADAPT | |
| SMPS Female to Male Adapter, SB | |
| SMPS MALE TO SMPS VITA 67.3 GEN2 | |
| SMPS Male,SB to Male Adapter, FD | |
| STAINLESS STEEL 316L N STRAIGHT | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| THREADED SMPM MALE TO SMPM MALE, | |
| TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Push On | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder |
| << Prev | Next >> |