BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
BNC Straight Crimp Jack RG-55 RG-142 RG-223 RG-400 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag
RF Connectors / Coaxial Connectors BNC CRIMP JACK BLKHD RG142 50 OHM ISO
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF2901-ND | 112652 | 99H4538 | 112652 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Bnc Straight Crimp Jack Rg-55 Rg-142 Rg-223 Rg-400 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight |