Amphenol Corporation RF Coaxial Cable Mount Connector 112116

Description
RF Connector BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
RF Connector BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112116 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112116
RF Coaxial Cable Mount Connector 112116
RF Connector BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm

RF Connector BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1000-ND
Coaxial Connector (RF) Assemblies ACX1000-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112116
Connectors 112116
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
112116
BNC Connector 112116
BNC M RG58 STRT CRIMP 50OHM

BNC M RG58 STRT CRIMP 50OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112116
RF & Microwave 112116
RF

RF

Buy Now
Coaxial Connectors - 1440927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440927
Coaxial Connectors 1440927
Amphenol RF 112116 Coaxial Connector

Amphenol RF 112116 Coaxial Connector

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112116 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112116
Connectors RF - Miniature (BNC,TNC,SC) 112116
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
RF Connectors / Coaxial Connectors - 112116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112116
RF Connectors / Coaxial Connectors 112116
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 58/LMR 195

RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 58/LMR 195

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
112116
Connectors >> RF Connectors / Coaxial Connectors 112116
Brass 1 BNC Header 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS

Brass 1 BNC Header 4GHz 50Ω - RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,for rg58,141,LMR195,50 ohm - 70031680 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg58,141,LMR195,50 ohm
70031680
connector,rf coaxial,bnc str crimp plug,captive cont,for rg58,141,LMR195,50 ohm 70031680
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4267 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4267
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4267
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf - 59AJ2311 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf
59AJ2311
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf 59AJ2311
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112116 ACX1000-ND 112116 1440927 112116 112116 112116 70031680 99H4267 59AJ2311
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Coaxial Connectors Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Connectors >> RF Connectors / Coaxial Connectors connector,rf coaxial,bnc str crimp plug,captive cont,for rg58,141,LMR195,50 ohm Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight Straight Straight; Straight Plug Straight; Straight Plug
Termination Crimp Crimp Crimp Crimp
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data