BNC Straight Crimp Plug for B8281 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug RG-59 20AWG RG-59DS 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC CRIMP PLUG B8281 75 OHM
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112953 | 112953 | ACX2252-ND | 99H4560 | 112953 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc Straight Crimp Plug Rg-59 20Awg Rg-59Ds 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | ||
| Termination | Crimp | ||||
| Connector Type | BNC |