Amphenol Corporation RF & Microwave 112509

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112509
RF & Microwave 112509
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 112509 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112509
RF Coaxial Cable Mount Connector 112509
BNC Straight Crimp Plug for B8281 75 Ohm

BNC Straight Crimp Plug for B8281 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3523-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3523-ND
Coaxial Connector (RF) Assemblies ARF3523-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112509 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112509
RF Connectors / Coaxial Connectors 112509
RF Connectors / Coaxial Connectors BNC CRIMP PLUG B8281-75 OHM

RF Connectors / Coaxial Connectors BNC CRIMP PLUG B8281-75 OHM

Buy Now Datasheet
connector,rf coaxial,bnc str crimp plug,captive contact,75 ohm,b8281,b9231,b9141 - 70031963 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive contact,75 ohm,b8281,b9231,b9141
70031963
connector,rf coaxial,bnc str crimp plug,captive contact,75 ohm,b8281,b9231,b9141 70031963
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4427 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4427
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4427
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8281; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8281; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 112509 112509 ARF3523-ND 112509 70031963 99H4427
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,bnc str crimp plug,captive contact,75 ohm,b8281,b9231,b9141 Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data