BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RG-179 Double Braided 75 Ohm
RF Connectors / Coaxial Connectors BNC CRIMP PLUG 179/U DB 75 OHM-BR
COAXIAL CONNECTOR, BNC PLUG, STRAIGHT, RG179, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1010-ND | 112644 | 112644 | 112644 | 99H4535 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector, Bnc Plug, Straight, Rg179, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug |