DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 POS FAKRA II PLUG HSG COD E FR | |
| 1 POS FAKRA II PLUG HSG CODB F | |
| 1 POS FAKRA II PLUG HSG CODC FRE | |
| 1 POS FAKRA II PLUG HSG CODG FRE | |
| 16_N-50-6-11/133_NE | |
| 16_N-50-6-14/12-_NE | |
| 16_N-50-7-22/133_NE | |
| 16_N-50-7-26/133_NE | |
| 16_N-50-7-28/133_NE | |
| 16_N-50-7-29/133_NE | |
| 16_N-50-7-30/133_NE | |
| 16_N-50-7-31/133_NE | |
| 16_N-50-7-31/133_NH | |
| 16_N-50-7-36/133_NE | |
| 16_N-50-7-50/133_NE | |
| 16_N-50-7-53/133_NE | |
| 16_N-50-7-77/133_NH | |
| 16_N-50-9-6/033_-E | |
| 16_N-50-9-8/133_NV | |
| 16_QLA-01-2-1/122_NE | |
| 16_QLA-01-2-13/122_N E | |
| 16_QLA-01-2-4/122_NE | |
| 16_QMA-50-2-2/133_NE | |
| 16_QMA-50-2-2/133_NH | |
| 16_QMA-50-2-3/133_NH | |
| 16_QMA-50-3-1/133_NE | |
| 16_QMA-50-3-1/133_NH | |
| 16_QMA-50-3-2/133_NE | |
| 16_QMA-50-3-2/133_NH | |
| 16_QMA-50-3-3/133_NE | |
| 16_QMA-50-3-3/133_NH | |
| 16_QMA-50-4-2/133_NH | |
| 16_QMA-W50-2-9/113_N E | |
| 16_QMA-W50-2-9/113_N H | |
| 16_QMA-W50-4-5/133_N E | |
| 16_QMA-W50-4-5/133_N H | |
| 16_QN-50-3-1/133_NE | |
| 16_QN-50-3-2/133_NE | |
| 16_QN-50-3-3/13-_NE | |
| 16_QN-50-4-1/133_NE | |
| 16_QN-50-4-3/133_NH | |
| 16_QN-50-7-1/133_NE | |
| 16_QN-50-7-2/133_NE | |
| 16_QN-50-7-5/133_NE | |
| 16_QN-50-7-5/133_NH | |
| 16_SHV-50-4-1/133_NE | |
| 16_SMA-50-1-1/111_NE | |
| 16_SMA-50-1-1/111_NH | |
| 16_SMA-50-2-100/199_ NH | |
| 16_SMA-50-2-103/111_ NE | |
| 16_SMA-50-2-106/111_ NE | |
| 16_SMA-50-2-110/133_ NE | |
| 16_SMA-50-2-110/133_ NP | |
| 16_SMA-50-2-111/133_ NP | |
| 16_SMA-50-2-112/133_ NE | |
| 16_SMA-50-2-114/111_ NE | |
| 16_SMA-50-2-141/133_ NH | |
| 16_SMA-50-2-20/199_N E | |
| 16_SMA-50-2-43/133_N E | |
| 16_SMA-50-2-53/119_N E | |
| 16_SMA-50-2-53/119_N H | |
| 16_SMA-50-2-55/199_N E | |
| 16_SMA-50-2-55/199_N H | |
| 16_SMA-50-2-56/199_N E | |
| 16_SMA-50-2-56/199_N H | |
| 16_SMA-50-3-100/199_ NE | |
| 16_SMA-50-3-105/111_ NE | |
| 16_SMA-50-3-105/111_ NH | |
| 16_SMA-50-3-106/111_ NE | |
| 16_SMA-50-3-106/111_ NH | |
| 16_SMA-50-3-13/133_N E | |
| 16_SMA-50-3-13/133_N P | |
| 16_SMA-50-3-14/133_N E | |
| 16_SMA-50-3-14/133_N P | |
| 16_SMA-50-3-146/133_ NE | |
| 16_SMA-50-3-146/133_ NH | |
| 16_SMA-50-3-15/133_N E | |
| 16_SMA-50-3-43/133_N E | |
| 16_SMA-50-3-53/119_N E | |
| 16_SMA-50-3-53/119_N H | |
| 16_SMA-50-3-56/199_N E | |
| 16_SMA-50-3-65/133_N E | |
| 16_SMA-50-4-165/199_ NE | |
| 16_SMA-50-4-50/133_N E | |
| 16_SMA-50-4-50/133_N P | |
| 16_SMA-50-4-55/199_N E | |
| 16_SMA-50-4-77/133_N E | |
| 16_SMA-50-6-1/12-_NE | |
| 16_SMA-50-7-1/133_NE | |
| 16_SMA-R50-2-149/133 _NH | |
| 16_SMA-R50-3-16/133_ NE | |
| 16_SMA-R50-3-16/133_ NP | |
| 16_SMB-50-1-40/111_N E | |
| 16_SMB-50-1-50/111_N E | |
| 16_SMB-50-2-110/111_ NE | |
| 16_SMB-50-2-110/133_ NH | |
| 16_SMB-50-2-111/111_ NH | |
| 16_SMB-50-2-23/111_N E | |
| 16_SMB-50-2-40/111_N E | |
| 16_SMB-50-2-40/111_N H | |
| 16_SMB-50-2-41/111_N H | |
| 16_SMB-50-2-50/111_N E | |
| 16_SMB-50-2-50/111_N H | |
| 16_SMB-50-2-50/133_N H | |
| 16_SMB-50-2-51/111_N E | |
| 16_SMB-50-2-51/111_N H | |
| 16_SMB-50-2-51/133_N H | |
| 16_SMC-50-1-10/111_N E | |
| 16_SMC-50-1-10/111_N H | |
| 16_SMC-50-1-20/111_N E | |
| 16_SMC-50-2-10/111_N E | |
| 16_SMC-50-2-10/111_N H | |
| 16_SMC-50-2-11/111_N E | |
| 16_SMC-50-2-20/111_N E | |
| 16_SMC-50-2-25/111_N E | |
| 16_SMC-50-2-25/111_N H | |
| 16_TNC-50-2-10/133_N E | |
| 16_TNC-50-2-119/133_ NE | |
| 16_TNC-50-2-7/133_NE | |
| 16_TNC-50-3-112/133_ NE | |
| 16_TNC-50-3-13/133_N E | |
| 16_TNC-50-3-18/133_N E | |
| 16_TNC-50-3-21/133_N E | |
| 16_TNC-50-3-28/133_N E | |
| 16_TNC-50-3-5/133_NE | |
| 16_TNC-50-4-101/12-_ NE | |
| 16_TNC-50-4-22/133_N E | |
| 16_TNC-50-4-83/199_N H | |
| 16_TNC-50-6-12/12-_N E | |
| 16_TNC-50-7-10/133_N E | |
| 16_TNC-50-7-12/133_N E | |
| 16_TNC-50-7-17/133_N E | |
| 16_TNC-50-7-23/199_N H | |
| 16_TNC-50-7-4/133_NE | |
| 16_TNC-75-4-2/133_NE | |
| 16_UHF-0-3-4/023_-E | |
| 16_UHF-0-7-4/022_E | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To RP-N Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| BMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder | |
| BMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| BMA Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| BMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| CONN N JACK STR 50 OHM CRIMP | |
| Connector Cap (Cover) For N Type Connectors | |
| Connector Cap (Cover) For N Type Plugs | |
| Connector Cap (Cover), Shorting For N Type Jacks | |
| Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| Connector Jack, Male Pin 75Ohm Panel Mount Crimp | |
| Connector Jack, Male Pin 75Ohm Panel Mount Solder Cup | |
| Connector Jack, Male Pin 75Ohm Panel Mount Solder | |
| Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| Connector Lockwasher For N Bulkhead Jacks | |
| Connector Nut For N Bulkhead Jacks | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Compression | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| Connector | |
| Contact Gold Coaxial Socket KX22 Crimp | |
| CONTACT KIT FAKRA HF | |
| CONTACT KIT,FAKRA,HF | |
| D-Sub Contact Female Socket Crimp and Solder | |
| D-Sub Contact Female Socket Crimp Machined | |
| D-Sub Contact Female Socket Crimp | |
| D-Sub Contact Female Socket Gold RG-174 Crimp and Solder | |
| D-Sub Contact Female Socket Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-174, 188, 316 Solder Machined | |
| D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-178, 196, 404 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-179, 187 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-179, 187 Solder Machined | |
| D-Sub Contact Female Socket Gold RG-180 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-180 Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-316 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-316 Double Braid Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-316 Double Braid Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-58, 141 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-58, 141 Crimp Machined | |
| D-Sub Contact Female Socket Gold Solder Machined | |
| D-Sub Contact Female Socket Gold Solder, PCB Machined | |
| D-Sub Contact Female Socket Gold Solder | |
| D-Sub Contact Female Socket Solder, PCB | |
| D-Sub Contact Female Socket, Right Angle Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Female Socket, Right Angle Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Female Socket, Right Angle Gold RG-178, 196, 404 Crimp and Solder Machined | |
| D-Sub Contact Female Socket, Right Angle Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Female Socket, Right Angle Gold RG-316 Double Braid Crimp and Solder Machined | |
| D-Sub Contact Female Socket, Right Angle Gold RG-58 Crimp Machined | |
| D-Sub Contact Female Socket, Right Angle Gold Solder, PCB Machined | |
| D-Sub Contact Male Pin Crimp and Solder | |
| D-Sub Contact Male Pin Crimp Machined | |
| D-Sub Contact Male Pin Crimp | |
| D-Sub Contact Male Pin Gold Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-178 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-178, 196, 404 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-178, 196, 404 Solder Machined | |
| D-Sub Contact Male Pin Gold RG-179, 187 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-179, 187 Solder Machined | |
| D-Sub Contact Male Pin Gold RG-180 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-180 Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-316 Double Braid Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-316 Double Braid Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-58, 141 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-58, 141 Crimp Machined | |
| D-Sub Contact Male Pin Gold Solder, PCB Machined | |
| D-Sub Contact Male Pin, Right Angle Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Male Pin, Right Angle Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Male Pin, Right Angle Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Male Pin, Right Angle Gold Solder, PCB Machined | |
| D-Sub Contact | |
| FCT TERM HFREQ CRP RCPT 50 OHM | |
| FCT TERM HFREQ RA PC PLG 50 OHM | |
| FCT TERM HFREQ RA SDR/CRP RCPT 5 | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Tab | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Tab | |
| N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder | |
| N-STRAIGHT JACK BULKHEAD REAR MO | |
| N-TYPE PANEL MOUNT RIGHT ANGLE J | |
| N-TYPE STRAIGHT CRIMP JACK BULKH | |
| N-TYPE STRAIGHT CRIMP JACK RG-55 | |
| RF CONNECTORS / COAXIAL CONNECTO | |
| RP-N Type Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SCD SMPM JACK .047 S/R | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| STAINLESS STEEL 316L SMA RIGHT A | |
| Terminator Coax Connector Plug, Female Socket 75 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMC 75 Ohms | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder |
| << Prev | Next >> |