BNC Straight PCB Jack Through Hole 75 Ohm
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, THOUGH HOLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC ST PCB JACK 75 OHM TF-4 POST
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112586 | ACX1990-ND | 112586 | 99H4479 | 112586 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | BNC |