SMPM Female to SMPS Female VITA 67.3 Bac
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPS Jack, Female Socket 50Ohm
SMPM JACK TO SMPS JACK ADAPTER, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPS; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1132-4096 | 1678-1132-4096-ND | 64AH2206 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Smpm Jack To Smps Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |