2.4mm Female to SMP Male, FD, Flange Mou
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
RF ADAPTER, JACK-SMP PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1116-6093 | 1678-1116-6093-ND | 59AJ8317 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Jack-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |