Amphenol Corporation Coaxial Connector (RF) Adapters 112445

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1060-ND
Coaxial Connector (RF) Adapters ACX1060-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
BNC Connector - 112445 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112445
BNC Connector 112445
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112445
RF & Microwave 112445
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112445
Connectors 112445
RF Connector

RF Connector

Buy Now
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm - 70031727 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm
70031727
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm 70031727
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 92H4687 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
92H4687
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 92H4687
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 112445 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112445
RF Adapters - In Series 112445
RF Adapters - In Series BNC JACK TO JACK ADAPTER

RF Adapters - In Series BNC JACK TO JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1060-ND 112445 70031727 92H4687 112445
Product Name Coaxial Connector (RF) Adapters BNC Connector connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data