Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 112144

Description
BNC, 50 OHM JACK,CRIMP
Request a Quote Datasheet
Description
BNC, 50 OHM JACK,CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 112144 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112144
Connectors RF - Miniature (BNC,TNC,SC) 112144
BNC, 50 OHM JACK,CRIMP

BNC, 50 OHM JACK,CRIMP

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112144
RF & Microwave 112144
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
112144
Connectors 112144
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1039-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1039-ND
Coaxial Connector (RF) Assemblies ACX1039-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112144 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112144
RF Coaxial Cable Mount Connector 112144
BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm

BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm

Supplier's Site
connector,rf coaxial,bnc crimp straightjack,for rg58,141,LMR195 cable,50 ohm - 70031709 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg58,141,LMR195 cable,50 ohm
70031709
connector,rf coaxial,bnc crimp straightjack,for rg58,141,LMR195 cable,50 ohm 70031709
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4286 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4286
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4286
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112144
RF Connectors / Coaxial Connectors 112144
RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG58 LMR195

RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG58 LMR195

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112144 112144 ACX1039-ND 112144 70031709 99H4286 112144
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,bnc crimp straightjack,for rg58,141,LMR195 cable,50 ohm Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data