SV Microwave, Inc. adapters 1112-4012

Description
SMP Male to Female Adapter, SB
Request a Quote Datasheet
Description
SMP Male to Female Adapter, SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1112-4012
adapters 1112-4012
SMP Male to Female Adapter, SB

SMP Male to Female Adapter, SB

Buy Now
Coaxial Connector (RF) Adapters - 1112-4012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1112-4012-ND
Coaxial Connector (RF) Adapters 1112-4012-ND
Adapter Coaxial Connector SMP Plug, Male Pin To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Plug, Male Pin To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
Smp Male To Female Adapter, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7603 - Newark, An Avnet Company
Chicago, IL, United States
Smp Male To Female Adapter, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7603
Smp Male To Female Adapter, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7603
SMP Male to Female Adapter, SB / Individual - Tray (Pack Fill Qty: 100)

SMP Male to Female Adapter, SB / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site
RF Adapters - In Series - 1112-4012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1112-4012
RF Adapters - In Series 1112-4012
RF Adapters - In Series SMP Male to Female Adapter, SB

RF Adapters - In Series SMP Male to Female Adapter, SB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1112-4012 1112-4012-ND 43AC7603 1112-4012
Product Name adapters Coaxial Connector (RF) Adapters Smp Male To Female Adapter, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1056554-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details
2 suppliers