BNC Straight Jack Solder Cup 50 Ohm Bulkhead
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Jack Solder Cup 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors BNC BLKHD RECPT DIECAST 50 OHM
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112575 | ACX1836-ND | 112575 | 112575 | 99H4470 |
| Product Name | RF Coaxial Bulkhead Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Termination | Solder Pot | Solder | |||
| Connector Type | BNC | BNC |