Amphenol Industrial Coaxial Connector (RF) Adapters 1112-4018

Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1112-4018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1112-4018-ND
Coaxial Connector (RF) Adapters 1112-4018-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
1112-4018
adapters 1112-4018
SMP Female to SMA Female Adapter

SMP Female to SMA Female Adapter

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 1112-4018 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
1112-4018
Connectors RF - Adaptors (Interseries, Gender, etc.) 1112-4018
SMP FEMALE TO SMA FEMALE ADAPTER

SMP FEMALE TO SMA FEMALE ADAPTER

Buy Now
No Amphenol Industrial - 10AH2018 - Newark, An Avnet Company
Chicago, IL, United States
No Amphenol Industrial
10AH2018
No Amphenol Industrial 10AH2018
NO

NO

Supplier's Site
Rf Adaptor, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 43AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
43AC7604
Rf Adaptor, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 43AC7604
RF ADAPTOR, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTOR, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - Between Series - 1112-4018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1112-4018
RF Adapters - Between Series 1112-4018
RF Adapters - Between Series SMP F to SMA F Adapter

RF Adapters - Between Series SMP F to SMA F Adapter

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1112-4018-ND 1112-4018 1112-4018 10AH2018 43AC7604 1112-4018
Product Name Coaxial Connector (RF) Adapters adapters Connectors RF - Adaptors (Interseries, Gender, etc.) No Amphenol Industrial Rf Adaptor, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMA; SMP SMA; SMP SMA
Unlock Full Specs
to access all available technical data