Amphenol RF Coaxial Connector (RF) Assemblies 112638

Description
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1405-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1405-ND
Coaxial Connector (RF) Assemblies ACX1405-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112638 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112638
RF Coaxial Cable Mount Connector 112638
BNC Straight Crimp Jack for B573945 75 Ohm

BNC Straight Crimp Jack for B573945 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112638 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112638
RF Connectors / Coaxial Connectors 112638
RF Connectors / Coaxial Connectors BNC MINI MAX 500 JACK 75 OHM

RF Connectors / Coaxial Connectors BNC MINI MAX 500 JACK 75 OHM

Buy Now Datasheet
Bnc Straight Crimp Jack B573945 75 Ohm / Individual Bag Amphenol Rf - 89K6757 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack B573945 75 Ohm / Individual Bag Amphenol Rf
89K6757
Bnc Straight Crimp Jack B573945 75 Ohm / Individual Bag Amphenol Rf 89K6757
BNC Straight Crimp Jack B573945 75 Ohm / Individual Bag

BNC Straight Crimp Jack B573945 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1405-ND 112638 112638 89K6757
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Bnc Straight Crimp Jack B573945 75 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details