BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC End Launch Jack for 0.062 inch PCB 75 Ohm
RF Connectors / Coaxial Connectors BNC END LAUNCH RECEP PCB MOUNT, 75 OHM
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX2267-ND | 112801 | 112801 | 112801 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket | |||
| Mounting | Board Edge, End Launch |