SMP Male to Male Bulkhead Hermetic Adapt
COAX ADAPT SMP TO SMP
RF COAX ADAPTER, SMP PLUG-PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1112-6200 | 1678-1112-6200-ND | 62AK4475 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Smp Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |