Amphenol Corporation Coaxial Connector (RF) Assemblies 112653

Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1984-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1984-ND
Coaxial Connector (RF) Assemblies ACX1984-ND
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 112653 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
112653
RF Coaxial Panel Mount Connector 112653
BNC Straight Plug Solder Cup 50 Ohm 4-Hole Flange

BNC Straight Plug Solder Cup 50 Ohm 4-Hole Flange

Supplier's Site
BNC Connector - 112653 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112653
BNC Connector 112653
BNC Jack Solder Cup 50 Ohm Panel Mount

BNC Jack Solder Cup 50 Ohm Panel Mount

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112653
RF & Microwave 112653
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
112653
Connectors 112653
RF Connector

RF Connector

Buy Now
Rf Coax Conn, Bnc Plug, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H4539 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm, Panel; Connector Type Amphenol Rf
99H4539
Rf Coax Conn, Bnc Plug, 50 Ohm, Panel; Connector Type Amphenol Rf 99H4539
RF COAX CONN, BNC PLUG, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAX CONN, BNC PLUG, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 112653 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112653
RF Connectors / Coaxial Connectors 112653
RF Connectors / Coaxial Connectors BNC 4H Panel Mount Plug 50 Ohm

RF Connectors / Coaxial Connectors BNC 4H Panel Mount Plug 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1984-ND 112653 112653 99H4539 112653
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector BNC Connector Rf Coax Conn, Bnc Plug, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Panel Mount Flange Mount, 4-Hole
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Flanged Plug Straight
Unlock Full Specs
to access all available technical data