TE Connectivity Coax Connectors 1061022-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 9.93 MM  [.391 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular RF Connector Style : Jack RF Interface : MCX Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 9.93 MM  [.391 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular RF Connector Style : Jack RF Interface : MCX Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1061022-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1061022-1
Coax Connectors 1061022-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 9.93 MM  [.391 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular RF Connector Style : Jack RF Interface : MCX Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 9.93 MM  [.391 INCH ]
  • Profile Height from PCB : 6 MM  [.236 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • RF Connector Style : Jack
  • RF Interface : MCX

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A98547-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A98547-ND
Coaxial Connector (RF) Assemblies A98547-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Interconnects - 1061022-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1061022-1
RF Interconnects 1061022-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0613 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0613
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0613
RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
5864 5001 09,osx Pcb Ra Jack Amp - Te Connectivity - 75AC4831 - Newark, An Avnet Company
Chicago, IL, United States
5864 5001 09,osx Pcb Ra Jack Amp - Te Connectivity
75AC4831
5864 5001 09,osx Pcb Ra Jack Amp - Te Connectivity 75AC4831
5864 5001 09,OSX PCB RA JACK

5864 5001 09,OSX PCB RA JACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1061022-1 A98547-ND 1061022-1 96M0613 75AC4831
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Interconnects Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 5864 5001 09,osx Pcb Ra Jack Amp - Te Connectivity
Gender Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Coupling Push-On
Unlock Full Specs
to access all available technical data