SV Microwave, Inc. adapters 1116-6097

Description
2.4mm Female to Female Flange Mount Adap
Request a Quote Datasheet
Description
2.4mm Female to Female Flange Mount Adap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1116-6097
adapters 1116-6097
2.4mm Female to Female Flange Mount Adap

2.4mm Female to Female Flange Mount Adap

Buy Now
Coaxial Connector (RF) Adapters - 1678-1116-6097-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1116-6097-ND
Coaxial Connector (RF) Adapters 1678-1116-6097-ND
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 59AJ8321 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
59AJ8321
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 59AJ8321
RF ADAPTER, JACK-JACK, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.4mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, JACK-JACK, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.4mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1116-6097 1678-1116-6097-ND 59AJ8321
Product Name adapters Coaxial Connector (RF) Adapters Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data