Amphenol RF Coaxial Connector (RF) Assemblies 112589

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1013-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1013-ND
Coaxial Connector (RF) Assemblies ACX1013-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112589 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112589
RF Coaxial Cable Mount Connector 112589
BNC Straight Crimp Plug for RG-214 50 Ohm

BNC Straight Crimp Plug for RG-214 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
BNC Connector
112589
BNC Connector 112589
BNC M STR CRP RG214 50OHM

BNC M STR CRP RG214 50OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112589
RF & Microwave 112589
RF

RF

Buy Now
connector,rf coaxial,bnc str crimp plug,captive cont,for rg214,225cable,50 ohm - 70031691 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg214,225cable,50 ohm
70031691
connector,rf coaxial,bnc str crimp plug,captive cont,for rg214,225cable,50 ohm 70031691
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112589 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112589
RF Connectors / Coaxial Connectors 112589
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG 214 50 OHM

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG 214 50 OHM

Buy Now Datasheet
Rf Connector, Bnc, Straight Plug, Cable; Connector Type Amphenol Rf - 18AC0789 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bnc, Straight Plug, Cable; Connector Type Amphenol Rf
18AC0789
Rf Connector, Bnc, Straight Plug, Cable; Connector Type Amphenol Rf 18AC0789
RF CONNECTOR, BNC, STRAIGHT PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG87, RG213, RG214, RG225, RG302, RoHS Compliant: Yes

RF CONNECTOR, BNC, STRAIGHT PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG87, RG213, RG214, RG225, RG302, RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H4483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H4483
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H4483
CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1013-ND 112589 112589 70031691 112589 18AC0789 99H4483
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector connector,rf coaxial,bnc str crimp plug,captive cont,for rg214,225cable,50 ohm RF Connectors / Coaxial Connectors Rf Connector, Bnc, Straight Plug, Cable; Connector Type Amphenol Rf Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight; Straight Plug
Unlock Full Specs
to access all available technical data