Amphenol Corporation RF & Microwave 112528

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112528
RF & Microwave 112528
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 112528 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112528
RF Coaxial Cable Mount Connector 112528
BNC Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

BNC Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2091-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2091-ND
Coaxial Connector (RF) Assemblies ACX2091-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 99H4444 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
99H4444
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 99H4444
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112528 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112528
RF Connectors / Coaxial Connectors 112528
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG316 50 OHM DB

RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG316 50 OHM DB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112528 112528 ACX2091-ND 99H4444 112528
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details