DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| 1.0/2.3 FEMALE JACK PCB | |
| 1.0/2.3 JACK RA 50 OHM PCB TH | |
| 1.0/2.3 JACK SMT PCB 75 OHM EDGE | |
| 1.0/2.3 JACK SMT PCB EDGEMOUNT 7 | |
| 1.0/2.3 JACK STR BLKHD RM RG316 | |
| 1.0/2.3 PLUG 75/75 PP BALL BEARI | |
| 1.0MM NARROW BLOCK END LAUNCH JA | |
| 1.0MM VERTICAL LAUNCH JACK | |
| 1.0MM VERTICAL LAUNCH PLUG | |
| 1.85mm Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount Compression | |
| 1.85mm Connector Receptacle, Male Pin 50Ohm Panel Mount; Surface Mount Solder | |
| 1.85MM END LAUNCH JACK | |
| 1.85MM NARROW BLOCK END LAUNCH J | |
| 1.85MM R/A JACK TO JACK ADAPTER | |
| 1.85MM R/A JACK TO PLUG ADAPTER | |
| 1.85MM R/A PLUG TO PLUG ADAPTER | |
| 3.5mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| 3.5mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 3.5mm Connector Jack, Female Socket Panel Mount Compression | |
| 3.5mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 4.3-10 PLUG STR FOR 3/8SF SOLDER | |
| 4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| 50 OHMS BNC R/A PCB RECPT | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| 7/16 JACK FLANGE PANEL MNT | |
| 7/16 JACK STR BULKHEAD FOR 141 C | |
| 7/16 PLUG FLANGE PANEL MNT | |
| 7/16 PLUG FOR 1/2SF CABLE MX-PKG | |
| 7/16 PLUG FOR 3/8SF CABLE | |
| 75 OHMS BNC R/A PCB REC. | |
| 75 OHMS BNC R/A PCB RECEPTACLE | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To EBC Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To EBC Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To SL Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SL Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SL Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector To 50Ohm | |
| Adapter Coaxial Connector To | |
| BNC (P) FOR MHR CABLE 75 OHM | |
| BNC CONNECTOR 50 OHM | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC EDGE MNT BH RECPT 75 OHM (NI | |
| BNC J 75 OHM 3 GHZ BLKHD RM VERT | |
| BNC J BLKHD FM IP68 SOLDER POT R | |
| BNC JACK ,75 OHM | |
| BNC JACK 75 OHM VERT PCB BULKHEA | |
| BNC JACK BH 75 OHM 3 GHZ EDGEMOU | |
| BNC JACK BLKHED PCB 75 OHM 3GHZ | |
| BNC JACK BULKHD FOR RG179 | |
| BNC JACK BULKHEAD 50 OHM FOR RG1 | |
| BNC JACK GROUNDING WIRE | |
| BNC JACK R/A 1H FLANGE PCB TH SI | |
| BNC JACK R/A BKHD PCB TH 75 OHM | |
| BNC JACK R/A PCB 50 OHM HIGH TEM | |
| BNC JACK R/A PCB 75 OHM (DIE CAS | |
| BNC JACK RA PCB 75 OHM LOW PROFI | |
| BNC JACK RA PCB TH 75 OHM DC-12G | |
| BNC JACK RA PCB TH DC-12GHZ | |
| BNC JACK RECPTIP68 BH REAR MOUNT | |
| BNC JACK VERT PCB 75 OHM | |
| BNC JACK VERTICAL PCB 50 OHM TIN | |
| BNC JACK VERTICAL PCB 50 OHM | |
| BNC JACK VERTICAL PCB | |
| BNC JACK, RG223/55/142 50 OHM | |
| BNC JACK, STR, BH, PCB, IP68 75 | |
| BNC JACK,VERT,PCB,BLACK, 75 OHM | |
| BNC JACKBH3GHZEDGE MNT 75 OHMS | |
| BNC JACKR/A LOW PROFILE BLKHD 75 | |
| BNC JACKVERTICALPCBBH75 OHM | |
| BNC PLUG STR 50 OHM LMR400/RG8/R | |
| BNC PLUG STR FOR BELEND 4794R | |
| BNC RECEPTACLE 50 OHM | |
| BNC VERT TH 75 OHM | |
| BNC VERTICLE RECEPTACLE 50 OHM | |
| BNC, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC, HD Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC, HD Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| BNC, HD Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC, Triaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| BNC-J STR PCB 75 OHMS | |
| CAMERA IO REAR HSG ASSEMBLY WITH | |
| CAMERA IO REAR HSG ASSY WITHOUT | |
| COAX ADAPT 1.0MM TO 1.0MM | |
| COAX ADAPT 1.85MM TO 1.85MM | |
| COAX ADAPT RPC-3.50 TO RPC-3.50 | |
| CONN 4.3-10 PLUG STR 50OHM FOR 1 | |
| CONN 4.3/10 P R/A FOR 3/8SF CA S | |
| CONN BNC PLUG STR 75 OHM CRIMP | |
| CONN DIN MALE R/A 1/2SF MUST USE | |
| CONNECTOR 4.3/10 JACK 4 HOLES FL | |
| CONNECTOR 7/16 JACK STR FOR 1-1/ | |
| CONNECTOR 7/16 PLUG STR FOR 1-1/ | |
| CONNECTOR 7/16 PLUG STR FOR 1-5/ | |
| Connector Cap (Cover) For BNC Jacks | |
| Connector For | |
| Connector Hermetic Seal For 2.92mm Connectors | |
| Connector | |
| Contact Coax | |
| DIN 41626 1.0/2.3 PLUGRARG31650/ | |
| DIN 7/16 PLUG STR FOR 1/2 F SOLD | |
| F Compression Connector, Male, 7 | |
| F Type Connector Free Hanging (In-Line) Compression | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) | |
| HD-BNC PROTECTIVE CAP PLUG | |
| HD-BNC STRAIGHT CRIMP JACK 0.81 | |
| HD-BNC STRAIGHT CRIMP JACK 1.13 | |
| HD-BNC STRAIGHT CRIMP JACK 1.37 | |
| HD-BNC STRAIGHT CRIMP JACK RG-17 | |
| HD-BNC STRAIGHT CRIMP PLUG RG-17 | |
| MODIFIED DUAL STACK BNC RA 75 OH | |
| MPRF JACK STR PCB NON-MAG | |
| MPRF JACK STR PCB | |
| MPRF PLUG RA RG316 NON-MAG | |
| MPRF PLUG RA RG316 | |
| MPRF PLUG STR FOR TF086SC-2401 C | |
| N JACK 4 HOLE FLANGE RECEPTACLE | |
| N JACK 4 HOLE FLANGE | |
| N JACK BULKHEAD FOR 1.32MM CABLE | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| N-50KF-116/ N JACK 4 HOLES FLANG | |
| PRECISION TEST CONNECTOR, 1.85MM | |
| RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder Cup | |
| SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| STVSKO H F 181 ABGE 40A * LP-4 1 | |
| Terminator Coax Connector Jack, Female Socket 3.5mm 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 3.5mm 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| TNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| TNC Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| TNC JACK VERT PCB 50 OHM | |
| TNC PLUG REVERSE POLAR FOR LMR19 | |
| TNC PLUG STR 50OHM FOR RG316 | |
| TNC PLUGRARG58 141303 50 OHM | |
| TRIAX PLUG STR 3 SLOTS TWINAX CA | |
| Universal F Male Compression Sea |
| << Prev | Next >> |