SV Microwave, Inc. adapters 1115-6088

Description
2.92mm Female to SMPM Female Adapter
Request a Quote Datasheet
Description
2.92mm Female to SMPM Female Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1115-6088
adapters 1115-6088
2.92mm Female to SMPM Female Adapter

2.92mm Female to SMPM Female Adapter

Buy Now
Coaxial Connector (RF) Adapters - 1115-6088-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1115-6088-ND
Coaxial Connector (RF) Adapters 1115-6088-ND
Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adaptor, 2.92Mm Jack-Smpm Jack/50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 52AC8116 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, 2.92Mm Jack-Smpm Jack/50 Ohm; Convert From Coax Type Amphenol Sv Microwave
52AC8116
Rf Adaptor, 2.92Mm Jack-Smpm Jack/50 Ohm; Convert From Coax Type Amphenol Sv Microwave 52AC8116
RF ADAPTOR, 2.92MM JACK-SMPM JACK/50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTOR, 2.92MM JACK-SMPM JACK/50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Adapters - Between Series - 1115-6088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1115-6088
RF Adapters - Between Series 1115-6088
RF Adapters - Between Series 2.92mm Female to SMPM Female Adapter

RF Adapters - Between Series 2.92mm Female to SMPM Female Adapter

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1115-6088 1115-6088-ND 52AC8116 1115-6088
Product Name adapters Coaxial Connector (RF) Adapters Rf Adaptor, 2.92Mm Jack-Smpm Jack/50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMP 2.92mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1060871-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details