Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
SMPM Female to Female Bullet, Spring Loa
SMPM FE to FE Bullet Connector Spring Loaded
RF ADAPTER, SMPM JACK-JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1132-4117-ND | 1132-4117 | 1132-4117 | 32AK5519 |
| Product Name | Coaxial Connector (RF) Adapters | SMPM Connector | Connectors RF - MICROWAVE | Rf Adapter, Smpm Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |