DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59
Product Name Notes
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder
1.85mm Connector Jack, Female Socket Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
3.5mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
3.5mm Connector Jack, Female Socket 50Ohm Through Hole Solder
50 OHM TNC PLUG
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin
Adapter Coaxial Connector BNC Micro Plug, Male Pin To WECo, Mini Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Mini Jack, Female Socket To BNC Mini Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket Non-Constant
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Adapter Coaxial Connector To
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric ) Plug, Male Pin To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket (2)
Adapter Coaxial Connector U.FL (UMCC) Plug, Female Socket To ML51 Jack, Female Socket 50Ohm
Adapter Coaxial Connector W.FL2 Plug, Female Socket To ML51 Jack, Female Socket 50Ohm
Adapter Coaxial Connector WSMP Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector WSMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket
BNC B/H END LAUNCH JACK 1.6T
BNC B/H JACK FOR BELDEN 1855A
BNC BULKHEAD JACK REARMOUNT
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC CRIMP PLUG FOR 1855ENH
BNC R/A BULKHEAD JACK PCB TYPE
BNC ST JACK FOR BELDEN 1855A
BNC ST JACK, PCB TYPE
BNC STRAIGHT JACK PCB TYPE 4 LEG
BNC, Micro Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, UHD Connector Plug, Male Pin Free Hanging (In-Line) Crimp
CAP BNC W/ CHAIN
CAP TNC W/ CHAIN
COAX ADAPT BNC TO BNC
COAX ADAPT BNC TO F
COAX ADAPT F TO F
COAX ADAPT W.FL2 TO ML51
CONN TNC JACK 50OHM PCB
CONN U.FL RCPT STR 50 OHM SMD
CONN U.FL RCPT STR SMD
CONN UMC PLUG STR 50 OHM SMD
CONN UMC RCPT STR 50 OHM SMD
Connector For
Connector Inspection Adapter For U.FL Plugs
Connector Inspection Adapter For W.FL Plugs
Connector Lockwasher For BNC Connectors
Connector Lockwasher For SMA Connectors
Connector Nut, Washer For BNC and TNC Bulkhead Jacks
Connector Splice Adapter For 734D/735A Coaxial Cables
Connector Strain Relief For F Type Plugs
Connector Strain Relief For LMR-240 Crimp Connectors
Connector Strain Relief For LMR-400 Crimp Connectors
Connector Strain Relief For LMR-600 Crimp Connectors
Connector Strain Relief For RG-59, 62
Connector Strain Relief For
Connector
Euro Connector Jack, Female Socket 60 ~ 75Ohm Through Hole Screw
F S/T PLUG FOR RG59
F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder Tab
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder Tab
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Push On
F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line)
INTERCONNECT CIRCULAR
M1.6 OUTER FLAT HEAD SCREW, 8.0M
MALE, FULL DETENT, SINGLE PORT
MIL-STD-1553B TERMINATOR, 1000 O
MIL-STD-1553B TERMINATOR, 2000 O
MIL-STD-1553B TERMINATOR, 3000 O
MIL-STD-1553B TERMINATOR, 78 OHM
MW ADAPTER 2.92(F) TO 2.92(F)
MW ADAPTER HC2 TO 1.85(M)
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMPM Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPX (M) EDGE MOUNT CONNECTOR 1X
SMPX (M) VERTICAL MOUNT CONNECTO
SSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SSMP TL MALE, SB, PCB SURFACE, N
TERM / TNC / ROHS
TERMINATION, TRB PLUG, 2W, ROHS,
TERMINATOR BNC 50 OHM W/ CHAIN
TERMINATOR BNC 75 OHM W/ CHAIN
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Jack, Female Socket TRB 0 Ohms
Terminator Coax Connector Jack, Female Socket TRB 78 Ohms
Terminator Coax Connector Jack, Female Socket TRS 78 Ohms
Terminator Coax Connector Jack, Male Pin TNC 124 Ohms
Terminator Coax Connector Plug, Male Pin BNC 3000 Ohms
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin BNC 78 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
TERMINATOR SMA 50 OHM W/ CHAIN
TERMINATOR TNC 50 OHM W/ CHAIN
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin Free Hanging (In-Line) Crimp
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Panel Mount Solder
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Surface Mount Solder
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Through Hole Solder
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Through Hole Solder
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
UHD DIN 1.0/2.3 PLUG, 4505R
UHD DIN 1.0/2.3 PLUG, 4694R
UHD DIN 1.0/2.3 PLUG, 4855R
ULTRA TINY BNC CRIMP JACK FOR BE
ULTRA TINY BNC JACK, END LAUNCH
ULTRA TINY BNC JACK, PCB TYPE
ULTRA TINY BNC PLUG FOR 1855A
ULTRA TINY BNC R/A BH JACK
W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

<< Prev