BNC Straight Crimp Jack for RG-59 Plenum 20AWG 75 Ohm
BNC ST JK 59T20 AWG 75-TF
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Jack RG-59 Plenum 20 AWG 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC ST JACK 59T 20 AWG 75 OHM TF
| Richardson RFPD | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112645 | Amphenol RF 112645 | 112645 | 112645-ND | 99H4536 | 112645 |
| Product Name | RF Coaxial Cable Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Bnc Straight Crimp Jack Rg-59 Plenum 20 Awg 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | |||
| Termination | Crimp | |||||
| Connector Type | BNC |