SV Microwave, Inc. Coaxial Connector (RF) Adapters 1132-6158

Description
SMPM-XT FEMALE TO FEMALE BULLET
Request a Quote Datasheet
Description
SMPM-XT FEMALE TO FEMALE BULLET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1132-6158-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1132-6158-ND
Coaxial Connector (RF) Adapters 1678-1132-6158-ND
SMPM-XT FEMALE TO FEMALE BULLET

SMPM-XT FEMALE TO FEMALE BULLET

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
1132-6158
RF & Microwave 1132-6158
BMB Female to 2.92mm Male Adapter

BMB Female to 2.92mm Male Adapter

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1678-1132-6158-ND 1132-6158
Product Name Coaxial Connector (RF) Adapters RF & Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
Frequency 3.000 GHz
View Details
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
RF Connectors - 1057178-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details